Vishay Intertechnology, Inc. Through Hole Resistors RN60C18R7FRE6

Description
18.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
18.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60C18R7FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C18R7FRE6-ND
Through Hole Resistors RN60C18R7FRE6-ND
18.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

18.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 18.7 OHM 1/4W 1% AXIAL - RN60C18R7FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7 OHM 1/4W 1% AXIAL
RN60C18R7FRE6
RES 18.7 OHM 1/4W 1% AXIAL RN60C18R7FRE6
RES 18.7ohm 1/4W 1% AXIAL

RES 18.7ohm 1/4W 1% AXIAL

Supplier's Site
Resistor,metal Film,18.7Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 58C8226 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,18.7Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
58C8226
Resistor,metal Film,18.7Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 58C8226
Resistor,Metal Film,18.7Ohms,300WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,18.7Ohms,300WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C18R7FRE6-ND RN60C18R7FRE6 58C8226
Product Name Through Hole Resistors RES 18.7 OHM 1/4W 1% AXIAL Resistor,metal Film,18.7Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 18.7 ohms 18.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details