Vishay Intertechnology, Inc. Res Metal Film 18.2 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C18R2FRE6

Description
Res Metal Film 18.2 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 18.2 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 18.2 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R - RN60C18R2FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 18.2 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
RN60C18R2FRE6
Res Metal Film 18.2 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C18R2FRE6
Res Metal Film 18.2 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 18.2 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN60C18R2FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C18R2FRE6-ND
Through Hole Resistors RN60C18R2FRE6-ND
18.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

18.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,18.2Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 58C8223 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,18.2Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
58C8223
Resistor,metal Film,18.2Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 58C8223
Resistor,Metal Film,18.2Ohms,300WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,18.2Ohms,300WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C18R2FRE6 RN60C18R2FRE6-ND 58C8223
Product Name Res Metal Film 18.2 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,18.2Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7680 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details