Vishay Intertechnology, Inc. RES 18.2 OHM 1/4W .5% AXIAL RN60C18R2DRE6

Description
RES 18.2ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 18.2ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2 OHM 1/4W .5% AXIAL - RN60C18R2DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2 OHM 1/4W .5% AXIAL
RN60C18R2DRE6
RES 18.2 OHM 1/4W .5% AXIAL RN60C18R2DRE6
RES 18.2ohm 1/4W .5% AXIAL

RES 18.2ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C18R2DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C18R2DRE6-ND
Through Hole Resistors RN60C18R2DRE6-ND
18.2 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

18.2 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,18.2Ohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 58C8220 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,18.2Ohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
58C8220
Resistor,metal Film,18.2Ohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 58C8220
Resistor,Metal Film,18.2Ohms,300WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,18.2Ohms,300WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C18R2DRE6 RN60C18R2DRE6-ND 58C8220
Product Name RES 18.2 OHM 1/4W .5% AXIAL Through Hole Resistors Resistor,metal Film,18.2Ohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18.2 ohms 18.2 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details