Vishay Intertechnology, Inc. RES 187K OHM 1/4W .1% AXIAL RN60C1873BBSL

Description
RES 187Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 187Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 187K OHM 1/4W .1% AXIAL - RN60C1873BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187K OHM 1/4W .1% AXIAL
RN60C1873BBSL
RES 187K OHM 1/4W .1% AXIAL RN60C1873BBSL
RES 187Kohm 1/4W .1% AXIAL

RES 187Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1873BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1873BBSL-ND
Through Hole Resistors RN60C1873BBSL-ND
187 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

187 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1873BBSL RN60C1873BBSL-ND
Product Name RES 187K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 187000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details