Vishay Intertechnology, Inc. RES 1.82K OHM 1/4W .1% AXIAL RN60C1821BRSL

Description
RES 1.82Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.82Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82K OHM 1/4W .1% AXIAL - RN60C1821BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82K OHM 1/4W .1% AXIAL
RN60C1821BRSL
RES 1.82K OHM 1/4W .1% AXIAL RN60C1821BRSL
RES 1.82Kohm 1/4W .1% AXIAL

RES 1.82Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1821BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1821BRSL-ND
Through Hole Resistors RN60C1821BRSL-ND
1.82 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.82 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1821BRSL RN60C1821BRSL-ND
Product Name RES 1.82K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1820 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details