Vishay Intertechnology, Inc. RES 182 OHM 1/4W .5% AXIAL RN60C1820DRSL

Description
RES 182ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 182ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182 OHM 1/4W .5% AXIAL - RN60C1820DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 1/4W .5% AXIAL
RN60C1820DRSL
RES 182 OHM 1/4W .5% AXIAL RN60C1820DRSL
RES 182ohm 1/4W .5% AXIAL

RES 182ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1820DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1820DRSL-ND
Through Hole Resistors RN60C1820DRSL-ND
182 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

182 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1820DRSL RN60C1820DRSL-ND
Product Name RES 182 OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 182 ohms 182 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details