Vishay Intertechnology, Inc. RES 180K OHM 1/4W .5% AXIAL RN60C1803DBSL

Description
RES 180Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 180Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180K OHM 1/4W .5% AXIAL - RN60C1803DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180K OHM 1/4W .5% AXIAL
RN60C1803DBSL
RES 180K OHM 1/4W .5% AXIAL RN60C1803DBSL
RES 180Kohm 1/4W .5% AXIAL

RES 180Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1803DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1803DBSL-ND
Through Hole Resistors RN60C1803DBSL-ND
180 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

180 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1803DBSL RN60C1803DBSL-ND
Product Name RES 180K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers