Vishay Intertechnology, Inc. RES 1.8K OHM 1/4W .25% AXIAL RN60C1801CRSL

Description
RES 1.8Kohm 1/4W .25% AXIAL
Request a Quote Datasheet
Description
RES 1.8Kohm 1/4W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8K OHM 1/4W .25% AXIAL - RN60C1801CRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8K OHM 1/4W .25% AXIAL
RN60C1801CRSL
RES 1.8K OHM 1/4W .25% AXIAL RN60C1801CRSL
RES 1.8Kohm 1/4W .25% AXIAL

RES 1.8Kohm 1/4W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1801CRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1801CRSL-ND
Through Hole Resistors RN60C1801CRSL-ND
1.8 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.8 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1801CRSL RN60C1801CRSL-ND
Product Name RES 1.8K OHM 1/4W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1800 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details