Vishay Intertechnology, Inc. RES 180 OHM 1/4W .5% AXIAL RN60C1800DBSL

Description
RES 180ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 180ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 1/4W .5% AXIAL - RN60C1800DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 1/4W .5% AXIAL
RN60C1800DBSL
RES 180 OHM 1/4W .5% AXIAL RN60C1800DBSL
RES 180ohm 1/4W .5% AXIAL

RES 180ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1800DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1800DBSL-ND
Through Hole Resistors RN60C1800DBSL-ND
180 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

180 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1800DBSL RN60C1800DBSL-ND
Product Name RES 180 OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180 ohms 180 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16200 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details