Vishay Intertechnology, Inc. RES 1.78M OHM 1/4W 1% AXIAL RN60C1784FB14

Description
RES 1.78Mohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.78Mohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.78M OHM 1/4W 1% AXIAL - RN60C1784FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78M OHM 1/4W 1% AXIAL
RN60C1784FB14
RES 1.78M OHM 1/4W 1% AXIAL RN60C1784FB14
RES 1.78Mohm 1/4W 1% AXIAL

RES 1.78Mohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1784FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1784FB14-ND
Through Hole Resistors RN60C1784FB14-ND
1.78 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.78 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1784FB14 RN60C1784FB14-ND
Product Name RES 1.78M OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.78E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722204 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details