Vishay Intertechnology, Inc. RES 178K OHM 1/4W .5% AXIAL RN60C1783DBSL

Description
RES 178Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 178Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178K OHM 1/4W .5% AXIAL - RN60C1783DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178K OHM 1/4W .5% AXIAL
RN60C1783DBSL
RES 178K OHM 1/4W .5% AXIAL RN60C1783DBSL
RES 178Kohm 1/4W .5% AXIAL

RES 178Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1783DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1783DBSL-ND
Through Hole Resistors RN60C1783DBSL-ND
178 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

178 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1783DBSL RN60C1783DBSL-ND
Product Name RES 178K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 178000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers