Vishay Intertechnology, Inc. RES 1.78K OHM 1/4W .1% AXIAL RN60C1781BB14

Description
RES 1.78Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.78Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.78K OHM 1/4W .1% AXIAL - RN60C1781BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78K OHM 1/4W .1% AXIAL
RN60C1781BB14
RES 1.78K OHM 1/4W .1% AXIAL RN60C1781BB14
RES 1.78Kohm 1/4W .1% AXIAL

RES 1.78Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1781BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1781BB14-ND
Through Hole Resistors RN60C1781BB14-ND
1.78 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.78 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.78Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C8196 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.78Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C8196
Resistor,metal Film,1.78Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C8196
Resistor,Metal Film,1.78KOhms,300WV ,.1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,1.78KOhms,300WV,.1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C1781BB14 RN60C1781BB14-ND 58C8196
Product Name RES 1.78K OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,1.78Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1780 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details