Vishay Intertechnology, Inc. RES 174K OHM 1/4W .1% AXIAL RN60C1743BRSL

Description
RES 174Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 174Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 174K OHM 1/4W .1% AXIAL - RN60C1743BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174K OHM 1/4W .1% AXIAL
RN60C1743BRSL
RES 174K OHM 1/4W .1% AXIAL RN60C1743BRSL
RES 174Kohm 1/4W .1% AXIAL

RES 174Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1743BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1743BRSL-ND
Through Hole Resistors RN60C1743BRSL-ND
174 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

174 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1743BRSL RN60C1743BRSL-ND
Product Name RES 174K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 174000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
Through Hole Resistors - 4756864 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers