Vishay Intertechnology, Inc. RES 17.4K OHM 1/4W .1% AXIAL RN60C1742BBSL

Description
RES 17.4Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 17.4Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.4K OHM 1/4W .1% AXIAL - RN60C1742BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4K OHM 1/4W .1% AXIAL
RN60C1742BBSL
RES 17.4K OHM 1/4W .1% AXIAL RN60C1742BBSL
RES 17.4Kohm 1/4W .1% AXIAL

RES 17.4Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1742BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1742BBSL-ND
Through Hole Resistors RN60C1742BBSL-ND
17.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

17.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1742BBSL RN60C1742BBSL-ND
Product Name RES 17.4K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details