Vishay Intertechnology, Inc. RES 172K OHM 1/4W .5% AXIAL RN60C1723DBSL

Description
RES 172Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 172Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 172K OHM 1/4W .5% AXIAL - RN60C1723DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 172K OHM 1/4W .5% AXIAL
RN60C1723DBSL
RES 172K OHM 1/4W .5% AXIAL RN60C1723DBSL
RES 172Kohm 1/4W .5% AXIAL

RES 172Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1723DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1723DBSL-ND
Through Hole Resistors RN60C1723DBSL-ND
172 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

172 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1723DBSL RN60C1723DBSL-ND
Product Name RES 172K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 172000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details