Vishay Intertechnology, Inc. RES 16.2 OHM 1/4W 1% AXIAL RN60C16R2FR36

Description
RES 16.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 16.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2 OHM 1/4W 1% AXIAL - RN60C16R2FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2 OHM 1/4W 1% AXIAL
RN60C16R2FR36
RES 16.2 OHM 1/4W 1% AXIAL RN60C16R2FR36
RES 16.2ohm 1/4W 1% AXIAL

RES 16.2ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C16R2FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C16R2FR36-ND
Through Hole Resistors RN60C16R2FR36-ND
16.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

16.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,16.2Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 58C8093 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,16.2Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
58C8093
Resistor,metal Film,16.2Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 58C8093
Resistor,Metal Film,16.2Ohms,300WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,16.2Ohms,300WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C16R2FR36 RN60C16R2FR36-ND 58C8093
Product Name RES 16.2 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,16.2Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.2 ohms 16.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details