Vishay Intertechnology, Inc. Res Metal Film 1.69M Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk RN60C1694FB14

Description
Res Metal Film 1.69M Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 1.69M Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.69M Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk - RN60C1694FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.69M Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk
RN60C1694FB14
Res Metal Film 1.69M Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk RN60C1694FB14
Res Metal Film 1.69M Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 1.69M Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN60C1694FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1694FB14-ND
Through Hole Resistors RN60C1694FB14-ND
1.69 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.69 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1694FB14 RN60C1694FB14-ND
Product Name Res Metal Film 1.69M Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details