Vishay Intertechnology, Inc. RES 16.9K OHM 1/4W .25% AXIAL RN60C1692CBSL

Description
RES 16.9Kohm 1/4W .25% AXIAL
Request a Quote Datasheet
Description
RES 16.9Kohm 1/4W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.9K OHM 1/4W .25% AXIAL - RN60C1692CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9K OHM 1/4W .25% AXIAL
RN60C1692CBSL
RES 16.9K OHM 1/4W .25% AXIAL RN60C1692CBSL
RES 16.9Kohm 1/4W .25% AXIAL

RES 16.9Kohm 1/4W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1692CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1692CBSL-ND
Through Hole Resistors RN60C1692CBSL-ND
16.9 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

16.9 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1692CBSL RN60C1692CBSL-ND
Product Name RES 16.9K OHM 1/4W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16900 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers