Vishay Intertechnology, Inc. RES 1.67K OHM 1/4W .1% AXIAL RN60C1671BRSL

Description
RES 1.67Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.67Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.67K OHM 1/4W .1% AXIAL - RN60C1671BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.67K OHM 1/4W .1% AXIAL
RN60C1671BRSL
RES 1.67K OHM 1/4W .1% AXIAL RN60C1671BRSL
RES 1.67Kohm 1/4W .1% AXIAL

RES 1.67Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1671BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1671BRSL-ND
Through Hole Resistors RN60C1671BRSL-ND
1.67 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.67 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1671BRSL RN60C1671BRSL-ND
Product Name RES 1.67K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1670 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1691715 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details