Vishay Intertechnology, Inc. RES 1.67K OHM 1/4W .1% AXIAL RN60C1671BBSL

Description
RES 1.67Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.67Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.67K OHM 1/4W .1% AXIAL - RN60C1671BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.67K OHM 1/4W .1% AXIAL
RN60C1671BBSL
RES 1.67K OHM 1/4W .1% AXIAL RN60C1671BBSL
RES 1.67Kohm 1/4W .1% AXIAL

RES 1.67Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1671BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1671BBSL-ND
Through Hole Resistors RN60C1671BBSL-ND
1.67 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.67 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1671BBSL RN60C1671BBSL-ND
Product Name RES 1.67K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1670 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details