Vishay Intertechnology, Inc. RES 16.5K OHM 1/4W 1% AXIAL RN60C1652FRSL

Description
RES 16.5Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 16.5Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5K OHM 1/4W 1% AXIAL - RN60C1652FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5K OHM 1/4W 1% AXIAL
RN60C1652FRSL
RES 16.5K OHM 1/4W 1% AXIAL RN60C1652FRSL
RES 16.5Kohm 1/4W 1% AXIAL

RES 16.5Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1652FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1652FRSL-ND
Through Hole Resistors RN60C1652FRSL-ND
16.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

16.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1652FRSL RN60C1652FRSL-ND
Product Name RES 16.5K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details