Vishay Intertechnology, Inc. Res Metal Film 16.5K Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk RN60C1652DB14

Description
Res Metal Film 16.5K Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 16.5K Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 16.5K Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk - RN60C1652DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 16.5K Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk
RN60C1652DB14
Res Metal Film 16.5K Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk RN60C1652DB14
Res Metal Film 16.5K Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 16.5K Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN60C1652DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1652DB14-ND
Through Hole Resistors RN60C1652DB14-ND
16.5 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

16.5 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,16.5Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C8124 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,16.5Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C8124
Resistor,metal Film,16.5Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C8124
Resistor,Metal Film,16.5KOhms,300WV ,.5+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,16.5KOhms,300WV,.5+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C1652DB14 RN60C1652DB14-ND 58C8124
Product Name Res Metal Film 16.5K Ohm 0.5% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,16.5Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers