Vishay Intertechnology, Inc. RES 16.5K OHM 1/4W .1% AXIAL RN60C1652BRSL

Description
RES 16.5Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 16.5Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5K OHM 1/4W .1% AXIAL - RN60C1652BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5K OHM 1/4W .1% AXIAL
RN60C1652BRSL
RES 16.5K OHM 1/4W .1% AXIAL RN60C1652BRSL
RES 16.5Kohm 1/4W .1% AXIAL

RES 16.5Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1652BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1652BRSL-ND
Through Hole Resistors RN60C1652BRSL-ND
16.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

16.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1652BRSL RN60C1652BRSL-ND
Product Name RES 16.5K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details