Vishay Intertechnology, Inc. RES 165 OHM 1/4W .1% AXIAL RN60C1650BRSL

Description
RES 165ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 165ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 165 OHM 1/4W .1% AXIAL - RN60C1650BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165 OHM 1/4W .1% AXIAL
RN60C1650BRSL
RES 165 OHM 1/4W .1% AXIAL RN60C1650BRSL
RES 165ohm 1/4W .1% AXIAL

RES 165ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1650BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1650BRSL-ND
Through Hole Resistors RN60C1650BRSL-ND
165 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

165 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1650BRSL RN60C1650BRSL-ND
Product Name RES 165 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 165 ohms 165 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers