Vishay Intertechnology, Inc. RES 162K OHM 1/4W .1% AXIAL RN60C1623BRSL

Description
RES 162Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 162Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162K OHM 1/4W .1% AXIAL - RN60C1623BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162K OHM 1/4W .1% AXIAL
RN60C1623BRSL
RES 162K OHM 1/4W .1% AXIAL RN60C1623BRSL
RES 162Kohm 1/4W .1% AXIAL

RES 162Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1623BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1623BRSL-ND
Through Hole Resistors RN60C1623BRSL-ND
162 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

162 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1623BRSL RN60C1623BRSL-ND
Product Name RES 162K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 162000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details