Vishay Intertechnology, Inc. RES 162K OHM 1/4W .1% AXIAL RN60C1623BBSL

Description
RES 162Kohm 1/4W .1% AXIAL
Request a Quote
Description
RES 162Kohm 1/4W .1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 162K OHM 1/4W .1% AXIAL - RN60C1623BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162K OHM 1/4W .1% AXIAL
RN60C1623BBSL
RES 162K OHM 1/4W .1% AXIAL RN60C1623BBSL
RES 162Kohm 1/4W .1% AXIAL

RES 162Kohm 1/4W .1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RN60C1623BBSL
Product Name RES 162K OHM 1/4W .1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9340 ohms
View Details
4 suppliers