Vishay Intertechnology, Inc. RES 16.2K OHM 1/4W .1% AXIAL RN60C1622BBSL

Description
RES 16.2Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 16.2Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2K OHM 1/4W .1% AXIAL - RN60C1622BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 1/4W .1% AXIAL
RN60C1622BBSL
RES 16.2K OHM 1/4W .1% AXIAL RN60C1622BBSL
RES 16.2Kohm 1/4W .1% AXIAL

RES 16.2Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1622BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1622BBSL-ND
Through Hole Resistors RN60C1622BBSL-ND
16.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

16.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1622BBSL RN60C1622BBSL-ND
Product Name RES 16.2K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers