Vishay Intertechnology, Inc. RES 162 OHM 1/4W 1% AXIAL RN60C1620FRE6

Description
RES 162ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 162ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162 OHM 1/4W 1% AXIAL - RN60C1620FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162 OHM 1/4W 1% AXIAL
RN60C1620FRE6
RES 162 OHM 1/4W 1% AXIAL RN60C1620FRE6
RES 162ohm 1/4W 1% AXIAL

RES 162ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1620FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1620FRE6-ND
Through Hole Resistors RN60C1620FRE6-ND
162 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

162 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,162Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C8106 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,162Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C8106
Resistor,metal Film,162Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C8106
Resistor,Metal Film,162Ohms,300WV,1 +/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,162Ohms,300WV,1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C1620FRE6 RN60C1620FRE6-ND 58C8106
Product Name RES 162 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,162Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 162 ohms 162 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614707-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers