Vishay Intertechnology, Inc. RES 162 OHM 1/4W 1% AXIAL RN60C1620FR36

Description
RES 162ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 162ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162 OHM 1/4W 1% AXIAL - RN60C1620FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162 OHM 1/4W 1% AXIAL
RN60C1620FR36
RES 162 OHM 1/4W 1% AXIAL RN60C1620FR36
RES 162ohm 1/4W 1% AXIAL

RES 162ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1620FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1620FR36-ND
Through Hole Resistors RN60C1620FR36-ND
162 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

162 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,162Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C8107 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,162Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C8107
Resistor,metal Film,162Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C8107
Resistor,Metal Film,162Ohms,300WV,1 +/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,162Ohms,300WV,1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C1620FR36 RN60C1620FR36-ND 58C8107
Product Name RES 162 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,162Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 162 ohms 162 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details