Vishay Intertechnology, Inc. RES 162 OHM 1/4W 1% AXIAL RN60C1620FBSL

Description
RES 162ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 162ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162 OHM 1/4W 1% AXIAL - RN60C1620FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162 OHM 1/4W 1% AXIAL
RN60C1620FBSL
RES 162 OHM 1/4W 1% AXIAL RN60C1620FBSL
RES 162ohm 1/4W 1% AXIAL

RES 162ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1620FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1620FBSL-ND
Through Hole Resistors RN60C1620FBSL-ND
162 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

162 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1620FBSL RN60C1620FBSL-ND
Product Name RES 162 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 162 ohms 162 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers