Vishay Intertechnology, Inc. RES 16K OHM 1/4W .1% AXIAL RN60C1602BB14

Description
RES 16Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 16Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16K OHM 1/4W .1% AXIAL - RN60C1602BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16K OHM 1/4W .1% AXIAL
RN60C1602BB14
RES 16K OHM 1/4W .1% AXIAL RN60C1602BB14
RES 16Kohm 1/4W .1% AXIAL

RES 16Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1602BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1602BB14-ND
Through Hole Resistors RN60C1602BB14-ND
16 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

16 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1602BB14 RN60C1602BB14-ND
Product Name RES 16K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614885-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details