Vishay Intertechnology, Inc. Through Hole Resistors RN60C15R8FB14

Description
15.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
15.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60C15R8FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C15R8FB14-ND
Through Hole Resistors RN60C15R8FB14-ND
15.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

15.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 15.8 OHM 1/4W 1% AXIAL - RN60C15R8FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8 OHM 1/4W 1% AXIAL
RN60C15R8FB14
RES 15.8 OHM 1/4W 1% AXIAL RN60C15R8FB14
RES 15.8ohm 1/4W 1% AXIAL

RES 15.8ohm 1/4W 1% AXIAL

Supplier's Site
Resistor,metal Film,15.8Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 58C8015 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,15.8Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
58C8015
Resistor,metal Film,15.8Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 58C8015
Resistor,Metal Film,15.8Ohms,300WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,15.8Ohms,300WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C15R8FB14-ND RN60C15R8FB14 58C8015
Product Name Through Hole Resistors RES 15.8 OHM 1/4W 1% AXIAL Resistor,metal Film,15.8Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 15.8 ohms 15.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1613470-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details