Vishay Intertechnology, Inc. Res Metal Film 15 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C15R0FRE6

Description
Res Metal Film 15 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 15 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 15 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R - RN60C15R0FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 15 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
RN60C15R0FRE6
Res Metal Film 15 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C15R0FRE6
Res Metal Film 15 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 15 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN60C15R0FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C15R0FRE6-ND
Through Hole Resistors RN60C15R0FRE6-ND
15 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

15 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,15Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 58C8014 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,15Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
58C8014
Resistor,metal Film,15Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 58C8014
Resistor,Metal Film,15Ohms,300WV,1+ /-% Tol,-50,50ppm-TC

Resistor,Metal Film,15Ohms,300WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C15R0FRE6 RN60C15R0FRE6-ND 58C8014
Product Name Res Metal Film 15 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,15Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details