Vishay Intertechnology, Inc. Res Metal Film 15 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk RN60C15R0BB14

Description
Res Metal Film 15 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 15 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 15 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk - RN60C15R0BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 15 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk
RN60C15R0BB14
Res Metal Film 15 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk RN60C15R0BB14
Res Metal Film 15 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 15 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN60C15R0BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C15R0BB14-ND
Through Hole Resistors RN60C15R0BB14-ND
15 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

15 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,15Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 39C1938 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,15Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
39C1938
Resistor,metal Film,15Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 39C1938
Resistor,Metal Film,15Ohms,300WV,.1 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,15Ohms,300WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C15R0BB14 RN60C15R0BB14-ND 39C1938
Product Name Res Metal Film 15 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,15Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details