Vishay Intertechnology, Inc. Through Hole Resistors RN60C1583FB14

Description
158 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
158 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60C1583FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1583FB14-ND
Through Hole Resistors RN60C1583FB14-ND
158 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

158 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 158K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk - RN60C1583FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 158K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk
RN60C1583FB14
Res Metal Film 158K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk RN60C1583FB14
Res Metal Film 158K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 158K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Resistor,metal Film,158Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Rohs Compliant Vishay - 30C2230 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,158Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Rohs Compliant Vishay
30C2230
Resistor,metal Film,158Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Rohs Compliant Vishay 30C2230
Resistor,Metal Film,158KOhms,300WV, 1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle RoHS Compliant: No

Resistor,Metal Film,158KOhms,300WV,1+/-% Tol,-50,50ppm-TC,RN60-MilStyle RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C1583FB14-ND RN60C1583FB14 30C2230
Product Name Through Hole Resistors Res Metal Film 158K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk Resistor,metal Film,158Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details