Vishay Intertechnology, Inc. RES 15.8K OHM 1/4W .1% AXIAL RN60C1582BBSL

Description
RES 15.8Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 15.8Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.8K OHM 1/4W .1% AXIAL - RN60C1582BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8K OHM 1/4W .1% AXIAL
RN60C1582BBSL
RES 15.8K OHM 1/4W .1% AXIAL RN60C1582BBSL
RES 15.8Kohm 1/4W .1% AXIAL

RES 15.8Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1582BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1582BBSL-ND
Through Hole Resistors RN60C1582BBSL-ND
15.8 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

15.8 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1582BBSL RN60C1582BBSL-ND
Product Name RES 15.8K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers