Vishay Intertechnology, Inc. Through Hole Resistors RN60C1581CB14

Description
1.58 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.58 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60C1581CB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1581CB14-ND
Through Hole Resistors RN60C1581CB14-ND
1.58 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.58 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.58K OHM 1/4W .25% AXIAL - RN60C1581CB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.58K OHM 1/4W .25% AXIAL
RN60C1581CB14
RES 1.58K OHM 1/4W .25% AXIAL RN60C1581CB14
RES 1.58Kohm 1/4W .25% AXIAL

RES 1.58Kohm 1/4W .25% AXIAL

Supplier's Site
Resistor,metal Film,1.58Kohms,300Wv,.25+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C8075 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.58Kohms,300Wv,.25+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C8075
Resistor,metal Film,1.58Kohms,300Wv,.25+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C8075
Resistor,Metal Film,1.58KOhms,300WV ,.25+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,1.58KOhms,300WV,.25+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C1581CB14-ND RN60C1581CB14 58C8075
Product Name Through Hole Resistors RES 1.58K OHM 1/4W .25% AXIAL Resistor,metal Film,1.58Kohms,300Wv,.25+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers