Vishay Intertechnology, Inc. METAL FILM,1/4W,154,1%,50PPM,T/R RN60C1540FR36

Description
METAL FILM,1/4W,154,1%,50P PM,T/R
Request a Quote Datasheet
Description
METAL FILM,1/4W,154,1%,50P PM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/4W,154,1%,50PPM,T/R - RN60C1540FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/4W,154,1%,50PPM,T/R
RN60C1540FR36
METAL FILM,1/4W,154,1%,50PPM,T/R RN60C1540FR36
METAL FILM,1/4W,154,1%,50P PM,T/R

METAL FILM,1/4W,154,1%,50PPM,T/R

Supplier's Site
Through Hole Resistors - RN60C1540FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1540FR36-ND
Through Hole Resistors RN60C1540FR36-ND
154 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

154 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1540FR36 RN60C1540FR36-ND
Product Name METAL FILM,1/4W,154,1%,50PPM,T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.2 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details