Vishay Intertechnology, Inc. RES 154 OHM 1/4W .5% AXIAL RN60C1540DB14

Description
RES 154ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 154ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 154 OHM 1/4W .5% AXIAL - RN60C1540DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154 OHM 1/4W .5% AXIAL
RN60C1540DB14
RES 154 OHM 1/4W .5% AXIAL RN60C1540DB14
RES 154ohm 1/4W .5% AXIAL

RES 154ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1540DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1540DB14-ND
Through Hole Resistors RN60C1540DB14-ND
154 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

154 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1540DB14 RN60C1540DB14-ND
Product Name RES 154 OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 154 ohms 154 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311297 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers