Vishay Intertechnology, Inc. RES 15K OHM 1/4W .1% AXIAL RN60C1502BBSL

Description
RES 15Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 15Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15K OHM 1/4W .1% AXIAL - RN60C1502BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 1/4W .1% AXIAL
RN60C1502BBSL
RES 15K OHM 1/4W .1% AXIAL RN60C1502BBSL
RES 15Kohm 1/4W .1% AXIAL

RES 15Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1502BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1502BBSL-ND
Through Hole Resistors RN60C1502BBSL-ND
15 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

15 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1502BBSL RN60C1502BBSL-ND
Product Name RES 15K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers