Vishay Intertechnology, Inc. RES 150 OHM 1/4W .1% AXIAL RN60C1500BRSL

Description
RES 150ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 150ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1/4W .1% AXIAL - RN60C1500BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1/4W .1% AXIAL
RN60C1500BRSL
RES 150 OHM 1/4W .1% AXIAL RN60C1500BRSL
RES 150ohm 1/4W .1% AXIAL

RES 150ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1500BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1500BRSL-ND
Through Hole Resistors RN60C1500BRSL-ND
150 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

150 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1500BRSL RN60C1500BRSL-ND
Product Name RES 150 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150 ohms 150 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R6R8JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details