Vishay Intertechnology, Inc. Through Hole Resistors RN60C14R3BRE6

Description
14.3 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
14.3 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60C14R3BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C14R3BRE6-ND
Through Hole Resistors RN60C14R3BRE6-ND
14.3 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

14.3 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 14.3 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R - RN60C14R3BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 14.3 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
RN60C14R3BRE6
Res Metal Film 14.3 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C14R3BRE6
Res Metal Film 14.3 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 14.3 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,14.3Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 58C7937 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,14.3Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
58C7937
Resistor,metal Film,14.3Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 58C7937
Resistor,Metal Film,14.3Ohms,300WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,14.3Ohms,300WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C14R3BRE6-ND RN60C14R3BRE6 58C7937
Product Name Through Hole Resistors Res Metal Film 14.3 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R Resistor,metal Film,14.3Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 14.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R331JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers