Vishay Intertechnology, Inc. RES 1.48K OHM 1/4W .1% AXIAL RN60C1481BB14

Description
RES 1.48Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.48Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.48K OHM 1/4W .1% AXIAL - RN60C1481BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.48K OHM 1/4W .1% AXIAL
RN60C1481BB14
RES 1.48K OHM 1/4W .1% AXIAL RN60C1481BB14
RES 1.48Kohm 1/4W .1% AXIAL

RES 1.48Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1481BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1481BB14-ND
Through Hole Resistors RN60C1481BB14-ND
1.48 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.48 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1481BB14 RN60C1481BB14-ND
Product Name RES 1.48K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1480 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1622820-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers