Vishay Intertechnology, Inc. METAL FILM,1/4W,147K,1%,50PPM,BULK RN60C1473FB14

Description
METAL FILM,1/4W,147K,1%,50 PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/4W,147K,1%,50 PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/4W,147K,1%,50PPM,BULK - RN60C1473FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/4W,147K,1%,50PPM,BULK
RN60C1473FB14
METAL FILM,1/4W,147K,1%,50PPM,BULK RN60C1473FB14
METAL FILM,1/4W,147K,1%,50 PPM,BULK

METAL FILM,1/4W,147K,1%,50PPM,BULK

Supplier's Site
Through Hole Resistors - RN60C1473FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1473FB14-ND
Through Hole Resistors RN60C1473FB14-ND
147 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

147 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1473FB14 RN60C1473FB14-ND
Product Name METAL FILM,1/4W,147K,1%,50PPM,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details