Vishay Intertechnology, Inc. RES 14.7K OHM 1/4W 1% AXIAL RN60C1472FBSL

Description
RES 14.7Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 14.7Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7K OHM 1/4W 1% AXIAL - RN60C1472FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7K OHM 1/4W 1% AXIAL
RN60C1472FBSL
RES 14.7K OHM 1/4W 1% AXIAL RN60C1472FBSL
RES 14.7Kohm 1/4W 1% AXIAL

RES 14.7Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1472FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1472FBSL-ND
Through Hole Resistors RN60C1472FBSL-ND
14.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

14.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1472FBSL RN60C1472FBSL-ND
Product Name RES 14.7K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers