Vishay Intertechnology, Inc. RES 14.7K OHM 1/4W .1% AXIAL RN60C1472BRSL

Description
RES 14.7Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 14.7Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7K OHM 1/4W .1% AXIAL - RN60C1472BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7K OHM 1/4W .1% AXIAL
RN60C1472BRSL
RES 14.7K OHM 1/4W .1% AXIAL RN60C1472BRSL
RES 14.7Kohm 1/4W .1% AXIAL

RES 14.7Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1472BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1472BRSL-ND
Through Hole Resistors RN60C1472BRSL-ND
14.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

14.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1472BRSL RN60C1472BRSL-ND
Product Name RES 14.7K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details