Vishay Intertechnology, Inc. Through Hole Resistors RN60C1472BRE6

Description
14.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
14.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60C1472BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1472BRE6-ND
Through Hole Resistors RN60C1472BRE6-ND
14.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

14.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 14.7K OHM 1/4W .1% AXIAL - RN60C1472BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7K OHM 1/4W .1% AXIAL
RN60C1472BRE6
RES 14.7K OHM 1/4W .1% AXIAL RN60C1472BRE6
RES 14.7Kohm 1/4W .1% AXIAL

RES 14.7Kohm 1/4W .1% AXIAL

Supplier's Site
Resistor,metal Film,14.7Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C7998 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,14.7Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C7998
Resistor,metal Film,14.7Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C7998
Resistor,Metal Film,14.7KOhms,300WV ,.1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,14.7KOhms,300WV,.1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C1472BRE6-ND RN60C1472BRE6 58C7998
Product Name Through Hole Resistors RES 14.7K OHM 1/4W .1% AXIAL Resistor,metal Film,14.7Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1.00E9 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C363J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details