Vishay Intertechnology, Inc. RES 14.7K OHM 1/4W .1% AXIAL RN60C1472BBSL

Description
RES 14.7Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 14.7Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7K OHM 1/4W .1% AXIAL - RN60C1472BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7K OHM 1/4W .1% AXIAL
RN60C1472BBSL
RES 14.7K OHM 1/4W .1% AXIAL RN60C1472BBSL
RES 14.7Kohm 1/4W .1% AXIAL

RES 14.7Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1472BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1472BBSL-ND
Through Hole Resistors RN60C1472BBSL-ND
14.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

14.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1472BBSL RN60C1472BBSL-ND
Product Name RES 14.7K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1363294 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers