Vishay Intertechnology, Inc. RES 1.47K OHM 1/4W 1% AXIAL RN60C1471FRSL

Description
RES 1.47Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.47Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.47K OHM 1/4W 1% AXIAL - RN60C1471FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47K OHM 1/4W 1% AXIAL
RN60C1471FRSL
RES 1.47K OHM 1/4W 1% AXIAL RN60C1471FRSL
RES 1.47Kohm 1/4W 1% AXIAL

RES 1.47Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1471FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1471FRSL-ND
Through Hole Resistors RN60C1471FRSL-ND
1.47 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.47 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1471FRSL RN60C1471FRSL-ND
Product Name RES 1.47K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1470 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details