Vishay Intertechnology, Inc. Res Metal Film 1.47K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C1471FR36

Description
Res Metal Film 1.47K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 1.47K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.47K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R - RN60C1471FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.47K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
RN60C1471FR36
Res Metal Film 1.47K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C1471FR36
Res Metal Film 1.47K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 1.47K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN60C1471FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1471FR36-ND
Through Hole Resistors RN60C1471FR36-ND
1.47 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.47 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.47Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C7995 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.47Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C7995
Resistor,metal Film,1.47Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C7995
Resistor,Metal Film,1.47KOhms,300WV ,1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,1.47KOhms,300WV,1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C1471FR36 RN60C1471FR36-ND 58C7995
Product Name Res Metal Film 1.47K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,1.47Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details